"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 12.00"" (304.80mm)"
RF Cable Assemblies SMPM F to SMPM F Cbl Assy for .047Cbl
RF CABLE ASSY, SMPM JACK-JACK, 305MM; Connector Type A:SMPM Straight Jack; Connector Type B:SMPM Straight Jack; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm RoHS Compliant: Yes
CBL ASSY SMPM JACK TO JACK 12"
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7032-6352-ND | 7032-6352 | 41AC9235 | 7032-6352 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Rf Cable Assy, Smpm Jack-Jack, 305Mm; Connector Type A Amphenol Sv Microwave | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) | ||
| Product Type | 0.047 Flexible Coax |