2.4mm Male to 2.4mm Male 12 Cable Assem
"Cable Assembly Coaxial 2.4mm to 2.4mm 0.047"" Flexible Cable 12.00"" (304.80mm)"
RF Cable Assemblies 2.4mm M to 2.4mm M 0.047 Cable 12in
2.4MM MALE TO 2.4MM MALE CABLE ASSEMBLY FOR 0.047 CABLE (OAL 12") ROHS COMPLIANT: YES
CBL ASSY 2.4MM PLUG TO PLUG 12"
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7016-0057 | 7016-0057-ND | 7016-0057 | 03AH4466 | 7016-0057 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | 2.4Mm Male To 2.4Mm Male Cable Assembly For 0.047 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave | Cable Assemblies - Coaxial Cables (RF) | |
| Application | RF | RF | |||
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |