"Cable Assembly Coaxial SMA to SMPM TFlex-405 6.000"" (152.40mm)"
SMA MALE R/A TO SMPM FEMALE CABLE ASSEMBLY FOR 0.085 CABLE (OAL 6") ROHS COMPLIANT: YES
CBL ASSY SMA-SMPM JACK-PLUG 6"
RF Cable Assemblies SMA M RA to SMPM F 0.085 Cable 6in
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7029-3246-ND | 03AH4487 | 7029-3246 | 7029-3246 |
| Product Name | Coaxial Cables (RF) | Sma Male R/a To Smpm Female Cable Assembly For 0.085 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |