"Cable Assembly Coaxial SMPS to 2.4mm 0.047"" Flexible Cable 6.000"" (152.40mm)"
CBL ASSY SMPS-2.4MM JACK-PLUG 6"
2.4MM MALE TO SMPS FEMALE CABLE ASSEMBLY FOR 0.047 CABLE (OAL 6") ROHS COMPLIANT: YES
RF Cable Assemblies 2.4mm M to SMPS F 0.047 Cable 6in
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7016-0074-ND | 7016-0074 | 03AH4483 | 7016-0074 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | 2.4Mm Male To Smps Female Cable Assembly For 0.047 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave | RF Cable Assemblies |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |