"Cable Assembly Coaxial 2.4mm to 2.92mm 0.047"" Flexible Cable 6.000"" (152.40mm)"
2.4MM MALE TO 2.92MM MALE CABLE ASSEMBLY FOR 0.047 CABLE (OAL 6") ROHS COMPLIANT: YES
CBL ASSY 2.4MM-2.92MM PLG-PLG 6"
RF Cable Assemblies 2.4mm M to 2.92mm M 0.047 Cable 6in
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7016-0060-ND | 03AH4469 | 7016-0060 | 7016-0060 |
| Product Name | Coaxial Cables (RF) | 2.4Mm Male To 2.92Mm Male Cable Assembly For 0.047 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |