"Cable Assembly Coaxial SMA to SMPM 0.047"" Flexible Cable 12.00"" (304.80mm)"
CBL ASSY SMA-SMPM JACK-JACK 12"
RF Cable Assemblies SMPM F to SMA F Cbl Assy .047Cbl OAL 12"
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7029-2559-ND | 7029-2559 | 7029-2559 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |