SV Microwave, Inc. Coaxial Cables (RF) 7032-7155

Description
"Cable Assembly Coaxial SMPM to SMPM TFlex-405 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to SMPM TFlex-405 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7032-7155-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7032-7155-ND
Coaxial Cables (RF) 7032-7155-ND
"Cable Assembly Coaxial SMPM to SMPM TFlex-405 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMPM to SMPM TFlex-405 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7032-7155 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7032-7155
Cable Assemblies - Coaxial Cables (RF) 7032-7155
CBL ASSY SMPM JACK TO JACK 24"

CBL ASSY SMPM JACK TO JACK 24"

Supplier's Site
RF Cable Assemblies - 7032-7155 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7032-7155
RF Cable Assemblies 7032-7155
RF Cable Assemblies SMPM F to SMPM F Cbl Assy for .085Cbl

RF Cable Assemblies SMPM F to SMPM F Cbl Assy for .085Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7032-7155-ND 7032-7155 7032-7155
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - ND047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details