SV Microwave, Inc. Coaxial Cables (RF) 7012-1329

Description
"Cable Assembly Coaxial SMA to SMP TFlex-405 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMP TFlex-405 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7012-1329-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7012-1329-ND
Coaxial Cables (RF) 7012-1329-ND
"Cable Assembly Coaxial SMA to SMP TFlex-405 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMP TFlex-405 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7012-1329 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7012-1329
Cable Assemblies - Coaxial Cables (RF) 7012-1329
CBL ASSY SMA-SMP PLUG-JACK 24"

CBL ASSY SMA-SMP PLUG-JACK 24"

Supplier's Site
RF Cable Assemblies - 7012-1329 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7012-1329
RF Cable Assemblies 7012-1329
RF Cable Assemblies SMP F R/A - 2.92mm M C/A for .085 OAL 24"

RF Cable Assemblies SMP F R/A - 2.92mm M C/A for .085 OAL 24"

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7012-1329-ND 7012-1329 7012-1329
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1408021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
ZK2000-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers