SV Microwave, Inc. Coaxial Cables (RF) 7015-0615

Description
"Cable Assembly Coaxial 2.92mm to 2.92mm TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 2.92mm to 2.92mm TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7015-0615-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7015-0615-ND
Coaxial Cables (RF) 7015-0615-ND
"Cable Assembly Coaxial 2.92mm to 2.92mm TFlex-405 12.00"" (304.80mm)"

"Cable Assembly Coaxial 2.92mm to 2.92mm TFlex-405 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 7015-0615 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7015-0615
RF Cable Assemblies 7015-0615
RF Cable Assemblies 2.92mm M to 2.92mm M Cbl Assy for .085Cbl

RF Cable Assemblies 2.92mm M to 2.92mm M Cbl Assy for .085Cbl

Buy Now Datasheet
Rf Cable Assy, 2.92Mm Plug-Plug, 305Mm; Connector Type A Amphenol Sv Microwave - 41AC9233 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, 2.92Mm Plug-Plug, 305Mm; Connector Type A Amphenol Sv Microwave
41AC9233
Rf Cable Assy, 2.92Mm Plug-Plug, 305Mm; Connector Type A Amphenol Sv Microwave 41AC9233
RF CABLE ASSY, 2.92MM PLUG-PLUG, 305MM; Connector Type A:2.92mm Straight Plug; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm RoHS Compliant: Yes

RF CABLE ASSY, 2.92MM PLUG-PLUG, 305MM; Connector Type A:2.92mm Straight Plug; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7015-0615 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7015-0615
Cable Assemblies - Coaxial Cables (RF) 7015-0615
CBL ASSY 2.92MM PLUG TO PLUG 12"

CBL ASSY 2.92MM PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7015-0615-ND 7015-0615 41AC9233 7015-0615
Product Name Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, 2.92Mm Plug-Plug, 305Mm; Connector Type A Amphenol Sv Microwave Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Product Type 0.085 Flexible Coax
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1248842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details