SV Microwave, Inc. Coaxial Cables (RF) 7029-3247

Description
"Cable Assembly Coaxial SMA to SMPM TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMPM TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7029-3247-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7029-3247-ND
Coaxial Cables (RF) 7029-3247-ND
"Cable Assembly Coaxial SMA to SMPM TFlex-405 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMPM TFlex-405 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7029-3247 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7029-3247
Cable Assemblies - Coaxial Cables (RF) 7029-3247
CBL ASSY SMA-SMPM JACK-PLUG 12"

CBL ASSY SMA-SMPM JACK-PLUG 12"

Supplier's Site
RF Cable Assemblies - 7029-3247 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7029-3247
RF Cable Assemblies 7029-3247
RF Cable Assemblies SMA M RA to SMPM F 0.085 Cable 12in

RF Cable Assemblies SMA M RA to SMPM F 0.085 Cable 12in

Buy Now Datasheet
Sma Male R/a To Smpm Female Cable Assembly For 0.085 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave - 03AH4488 - Newark, An Avnet Company
Chicago, IL, United States
Sma Male R/a To Smpm Female Cable Assembly For 0.085 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave
03AH4488
Sma Male R/a To Smpm Female Cable Assembly For 0.085 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave 03AH4488
SMA MALE R/A TO SMPM FEMALE CABLE ASSEMBLY FOR 0.085 CABLE (OAL 12") ROHS COMPLIANT: YES

SMA MALE R/A TO SMPM FEMALE CABLE ASSEMBLY FOR 0.085 CABLE (OAL 12") ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7029-3247-ND 7029-3247 7029-3247 03AH4488
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Sma Male R/a To Smpm Female Cable Assembly For 0.085 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11005M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-512006-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details