"Cable Assembly Coaxial 2.4mm to 2.4mm TFlex-405 6.000"" (152.40mm)"
CBL ASSY 2.4MM PLUG TO PLUG 6"
RF Cable Assemblies 2.4mm M to 2.4mm M 0.085 Cable 6in
2.4MM MALE TO 2.4MM MALE CABLE ASSEMBLY FOR 0.085 CABLE (OAL 6") ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7016-0058-ND | 7016-0058 | 7016-0058 | 03AH4467 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | 2.4Mm Male To 2.4Mm Male Cable Assembly For 0.085 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |