"Cable Assembly Coaxial BMA to SMA TFlex-402 24.00"" (609.60mm)"
CABLE ASSY, BMA PLUG-SMA PLUG, 24"; Connector to Connector:BMA Plug to SMA Plug; Coaxial Cable Type:T-Flex 402; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:Blue; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7093-0185-ND | 41AH8101 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Bma Plug-Sma Plug, 24; Connector To Connector Amphenol Sv Microwave |
| Application | RF |