The Coax Cable, SMPM Jack-SMPM Jack, 12" is designed for high-frequency applications with an impedance of 50 ohms. It features two SMPM female connectors and utilizes a 0.047" Superflex cable, which provides flexibility and ease of installation in tight spaces. The cable assembly is capable of operating over a frequency range from DC to 33 GHz, making it suitable for various RF applications. The product is RoHS compliant, ensuring it meets environmental standards. The overall length of the cable is 12 inches (304.8 mm), making it a compact solution for connecting devices in RF systems.
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Flexible Cable 12.00"" (304.80mm)"
COAX CABLE, SMPM JACK-SMPM JACK, 12"; Connector to Connector:SMPM Jack to SMPM Jack; Coaxial Cable Type:0.047" Superflex; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
CBL ASSY SMPM JACK TO JACK 12"
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7032-7846-ND | 76AH8154 | 7032-7846 |
| Product Name | Coaxial Cables (RF) | Coax Cable, Smpm Jack-Smpm Jack, 12; Connector To Connector Amphenol Sv Microwave | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | ||
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |