SV Microwave, Inc. Coaxial Cables (RF) 7015-0803

Description
"Cable Assembly Coaxial 2.92mm to 2.92mm TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 2.92mm to 2.92mm TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7015-0803-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7015-0803-ND
Coaxial Cables (RF) 7015-0803-ND
"Cable Assembly Coaxial 2.92mm to 2.92mm TFlex-405 6.000"" (152.40mm)"

"Cable Assembly Coaxial 2.92mm to 2.92mm TFlex-405 6.000"" (152.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 7015-0803 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7015-0803
RF Cable Assemblies 7015-0803
RF Cable Assemblies 2.92mm M to 2.92mm M Cbl Assy for .085Cbl

RF Cable Assemblies 2.92mm M to 2.92mm M Cbl Assy for .085Cbl

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7015-0803 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7015-0803
Cable Assemblies - Coaxial Cables (RF) 7015-0803
CBL ASSY 2.92MM PLUG TO PLUG 6"

CBL ASSY 2.92MM PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7015-0803-ND 7015-0803 7015-0803
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details