"Cable Assembly Coaxial SMA to SMA TFlex-405 12.00"" (304.80mm)"
CABLE ASSY, SMA-SMA PLUG, 12"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:Blue; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7029-3531-ND | 31AJ8922 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Sma-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave |
| Application | RF |