"Cable Assembly Coaxial SMPS to SMPS 0.047"" Flexible Cable 12.00"" (304.80mm)"
CBL ASSY SMPS JACK TO JACK 12"
SMPS FEMALE TO SMPS FEMALE R/A CABLE ASSEMBLY FOR 0.047 CABLE (OAL 12") ROHS COMPLIANT: YES
RF Cable Assemblies SMPS F to SMPS F RA 0.047 Cable 12in
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7038-0252-ND | 7038-0252 | 03AH4496 | 7038-0252 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Smps Female To Smps Female R/a Cable Assembly For 0.047 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave | RF Cable Assemblies |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |