SV Microwave, Inc. Coaxial Cables (RF) 7012-1295

Description
"Cable Assembly Coaxial SMP to SMPM 0.047"" Flexible Cable 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to SMPM 0.047"" Flexible Cable 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7012-1295-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7012-1295-ND
Coaxial Cables (RF) 7012-1295-ND
"Cable Assembly Coaxial SMP to SMPM 0.047"" Flexible Cable 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMP to SMPM 0.047"" Flexible Cable 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7012-1295 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7012-1295
Cable Assemblies - Coaxial Cables (RF) 7012-1295
CBL ASSY SMP-SMPM JACK-JACK 12"

CBL ASSY SMP-SMPM JACK-JACK 12"

Supplier's Site
RF Cable Assemblies - 7012-1295 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7012-1295
RF Cable Assemblies 7012-1295
RF Cable Assemblies SMP F to SMPM F Cbl Assy for .047Cbl

RF Cable Assemblies SMP F to SMPM F Cbl Assy for .047Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7012-1295-ND 7012-1295 7012-1295
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Coaxial Cable - 4096976 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers