"Cable Assembly Coaxial SMP to 2.92mm TFlex-405 24.00"" (609.60mm)"
RF Cable Assemblies SMPM F VITAto 2.92mm M C/A for .085 Cbl
CBL ASSY SMP-2.92MM JACK-PLG 24"
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7032-7164-ND | 7032-7164 | 7032-7164 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |