SV Microwave, Inc. Coaxial Cables (RF) 7032-7160

Description
"Cable Assembly Coaxial SMP to 2.92mm 0.047"" Flexible Cable 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to 2.92mm 0.047"" Flexible Cable 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7032-7160-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7032-7160-ND
Coaxial Cables (RF) 7032-7160-ND
"Cable Assembly Coaxial SMP to 2.92mm 0.047"" Flexible Cable 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMP to 2.92mm 0.047"" Flexible Cable 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 7032-7160 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7032-7160
RF Cable Assemblies 7032-7160
RF Cable Assemblies SMPM F VITAto 2.92mm M C/A for .047 Cbl

RF Cable Assemblies SMPM F VITAto 2.92mm M C/A for .047 Cbl

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7032-7160 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7032-7160
Cable Assemblies - Coaxial Cables (RF) 7032-7160
CBL ASSY SMP-2.92MM JACK-PLG 12"

CBL ASSY SMP-2.92MM JACK-PLG 12"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7032-7160-ND 7032-7160 7032-7160
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2441460-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details