"Cable Assembly Coaxial SMPS to SMPS 0.047"" Flexible Cable 6.000"" (152.40mm)"
SMPS FEMALE TO SMPS FEMALE CABLE ASSEMBLY FOR 0.047 CABLE (OAL 6") ROHS COMPLIANT: YES
CBL ASSY SMPS JACK TO JACK 6"
RF Cable Assemblies SMPS F to SMPS F 0.047 Cable 6in
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7038-0253-ND | 03AH4497 | 7038-0253 | 7038-0253 |
| Product Name | Coaxial Cables (RF) | Smps Female To Smps Female Cable Assembly For 0.047 Cable (Oal 6) Rohs Compliant Amphenol Sv Microwave | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |