"Cable Assembly Coaxial BMA to SMA TFlex-402 12.00"" (304.80mm)"
CABLE ASSY, BMA PLUG-SMA PLUG, 12"; Connector to Connector:BMA Plug to SMA Plug; Coaxial Cable Type:T-Flex 402; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7093-0184-ND | 41AH8100 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Bma Plug-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave |
| Application | RF | |
| Cable Type | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) |