SV Microwave, Inc. Coaxial Cables (RF) 7029-3412

Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1678-7029-3412-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7029-3412-ND
Coaxial Cables (RF) 1678-7029-3412-ND
"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"

Buy Now Datasheet
Rf Coax Cable, Sma Plug-Sma Plug, 6; Connector To Connector Amphenol Sv Microwave - 77AH7431 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Sma Plug-Sma Plug, 6; Connector To Connector Amphenol Sv Microwave
77AH7431
Rf Coax Cable, Sma Plug-Sma Plug, 6; Connector To Connector Amphenol Sv Microwave 77AH7431
RF COAX CABLE, SMA PLUG-SMA PLUG, 6"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF COAX CABLE, SMA PLUG-SMA PLUG, 6"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 7029-3412 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7029-3412
Cable Assemblies - Coaxial Cables (RF) 7029-3412
CBL ASSY SMA PLUG TO PLUG 6"

CBL ASSY SMA PLUG TO PLUG 6"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1678-7029-3412-ND 77AH7431 7029-3412
Product Name Coaxial Cables (RF) Rf Coax Cable, Sma Plug-Sma Plug, 6; Connector To Connector Amphenol Sv Microwave Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1408008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details