SV Microwave, Inc. Coaxial Cables (RF) 7012-1292

Description
"Cable Assembly Coaxial SMP to SMP TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to SMP TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7012-1292-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7012-1292-ND
Coaxial Cables (RF) 7012-1292-ND
"Cable Assembly Coaxial SMP to SMP TFlex-405 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMP to SMP TFlex-405 12.00"" (304.80mm)"

Buy Now Datasheet
Coaxial Cables (RF) - 7012-1292 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Cables (RF)
7012-1292
Coaxial Cables (RF) 7012-1292
CBL ASSY SMP JACK-JACK 12"

CBL ASSY SMP JACK-JACK 12"

Supplier's Site Datasheet
RF Cable Assemblies - 7012-1292 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7012-1292
RF Cable Assemblies 7012-1292
RF Cable Assemblies SMP F to SMP F C/A for .085 Cbl OAL 12"

RF Cable Assemblies SMP F to SMP F C/A for .085 Cbl OAL 12"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7012-1292 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7012-1292
Cable Assemblies - Coaxial Cables (RF) 7012-1292
CBL ASSY SMP JACK TO JACK 12"

CBL ASSY SMP JACK TO JACK 12"

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7012-1292-ND 7012-1292 7012-1292 7012-1292
Product Name Coaxial Cables (RF) Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1408026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details