2.92MM MALE TO 2.92MM MALE CABLE ASSY
"Cable Assembly Coaxial 2.92mm to 2.92mm 0.047"" Flexible Cable 12.00"" (304.80mm)"
RF Cable Assemblies 2.92mm M to 2.92mm M Cbl Assy for .047Cbl
CBL ASSY 2.92MM PLUG TO PLUG 12"
RF CORD, 2.92MM RP PLUG-PLUG, 305MM; Connector Type A:2.92mm RP Straight Plug; Connector Type B:2.92mm RP Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7015-0718 | 7015-0718-ND | 7015-0718 | 7015-0718 | 41AC9234 |
| Product Name | 2.92MM MALE TO 2.92MM MALE CABLE ASSY | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Cord, 2.92Mm Rp Plug-Plug, 305Mm; Connector Type A Amphenol Sv Microwave |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) | |||
| Product Type | 0.047 Flexible Coax |