"Cable Assembly Coaxial SMP to SMP 0.085"" Flexible Cable 6.000"" (152.40mm)"
SMP FEMALE R/A TO SMP FEMALE C BULK PACKED - 25 PER BAG
RF Cable Assemblies SMP F R/A-SMP F C/A for .085 Cbl OAL6
RF CABLE ASSY, SMP JACK-JACK, 152.4MM; Connector Type A:SMP Right Angle Jack; Connector Type B:SMP Right Angle Jack; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm RoHS Compliant: Yes
CBL ASSY SMP JACK TO JACK 6"
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Coaxial Cables and Triaxial Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7012-0799-ND | 7012-0799 | 7012-0799 | 41AC9229 | 7012-0799 |
| Product Name | Coaxial Cables (RF) | SMP FEMALE R/A TO SMP FEMALE C BULK PACKED - 25 PER BAG | RF Cable Assemblies | Rf Cable Assy, Smp Jack-Jack, 152.4Mm; Connector Type A Amphenol Sv Microwave | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) | |||
| Product Category | Cable |