SV Microwave, Inc. Coaxial Cables (RF) 7029-3436

Description
"Cable Assembly Coaxial SMA to SMA 0.047"" Flexible Cable 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA 0.047"" Flexible Cable 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1678-7029-3436-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7029-3436-ND
Coaxial Cables (RF) 1678-7029-3436-ND
"Cable Assembly Coaxial SMA to SMA 0.047"" Flexible Cable 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA 0.047"" Flexible Cable 12.00"" (304.80mm)"

Buy Now Datasheet
Coax Cable, Sma Plug-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave - 76AH8149 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Sma Plug-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave
76AH8149
Coax Cable, Sma Plug-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave 76AH8149
COAX CABLE, SMA PLUG-SMA PLUG, 12"; Connector to Connector:SMA Straight Plug to SMA Straight Plug; Coaxial Cable Type:0.047" Superflex; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:- RoHS Compliant: Yes

COAX CABLE, SMA PLUG-SMA PLUG, 12"; Connector to Connector:SMA Straight Plug to SMA Straight Plug; Coaxial Cable Type:0.047" Superflex; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7029-3436 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7029-3436
Cable Assemblies - Coaxial Cables (RF) 7029-3436
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1678-7029-3436-ND 76AH8149 7029-3436
Product Name Coaxial Cables (RF) Coax Cable, Sma Plug-Sma Plug, 12; Connector To Connector Amphenol Sv Microwave Cable Assemblies - Coaxial Cables (RF)
Application RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1225004-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details