"Cable Assembly Coaxial SMA to SMP 0.047"" Flexible Cable 12.00"" (304.80mm)"
CBL ASSY SMA-SMP PLUG-JACK 12"
RF Cable Assemblies SMP F to SMA M QB Cbl Assy for .047Cbl
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7012-1302-ND | 7012-1302 | 7012-1302 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |