"Cable Assembly Coaxial SMP to 2.92mm 0.047"" Flexible Cable 24.00"" (609.60mm)"
CBL ASSY SMP-2.92MM JACK-PLG 24"
RF Cable Assemblies SMPM F VITAto 2.92mm M C/A for .047 Cbl
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7032-7161-ND | 7032-7161 | 7032-7161 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |