"Cable Assembly Coaxial BMA to SMA TFlex-405 24.00"" (609.60mm)"
CABLE ASSY, BMA PLUG-SMA PLUG, 24"; Connector to Connector:BMA Plug to SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7093-0181-ND | 41AH8097 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Bma Plug-Sma Plug, 24; Connector To Connector Amphenol Sv Microwave |
| Application | RF | |
| Cable Type | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) |