"Cable Assembly Coaxial SMP to 2.92mm 0.047"" Flexible Cable 6.000"" (152.40mm)"
RF Cable Assemblies SMP F - 2.92mm M C/A for .047 Cbl OAL 6"
CBL ASSY SMP-2.92MM JACK-PLUG 6"
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7012-1064-ND | 7012-1064 | 7012-1064 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |