The Sma Male R/a To Smpm Female Cable Assembly is designed for use with flexible 0.047-inch diameter cable and has an overall length of 12 inches. It features an SMA right-angle plug (part number SF2912-60955) on one end and an SMPM jack (part number 3221-40007) on the other. This assembly is compliant with RoHS standards and operates with an impedance of 50 ohms. It supports a frequency range from DC to 50.0 GHz, making it suitable for high-frequency applications. The assembly includes shrink tubing made from M23053/5 material, ensuring durability and reliability in various environments.
"Cable Assembly Coaxial SMA to SMPM 0.047"" Flexible Cable 12.00"" (304.80mm)"
RF Cable Assemblies SMA M RA to SMPM F 0.047 Cable 12in
CBL ASSY SMA-SMPM JACK-PLUG 12"
SMA MALE R/A TO SMPM FEMALE CABLE ASSEMBLY FOR 0.047 CABLE (OAL 12") ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7029-3245-ND | 7029-3245 | 7029-3245 | 03AH4486 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Sma Male R/a To Smpm Female Cable Assembly For 0.047 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |