"Cable Assembly Coaxial SMA to SMA TFlex-405 12.00"" (304.80mm)"
RF CABLE ASSY, SMA PLUG-PLUG, 12"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:
CBL ASSY SMA PLUG TO PLUG 12"
RF Cable Assemblies SMA M to SMA M C/A .085 Cable (OAL 12")
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7029-2553-ND | 43AC7875 | 7029-2553 | 7029-2553 |
| Product Name | Coaxial Cables (RF) | Rf Cable Assy, Sma Plug-Plug, 12; Connector To Connector Amphenol Sv Microwave | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) | ||
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) |