SV Microwave, Inc. Cable Assembly 7012-0800

Description
CBL ASSY SMP JACK TO JACK 12" Product overview: 7012-0800 from Amphenol SV Microwave is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-7012-0800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL ASSY SMP JACK TO JACK 12" Product overview: 7012-0800 from Amphenol SV Microwave is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-7012-0800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 456-7012-0800 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-7012-0800
Cable Assembly 456-7012-0800
CBL ASSY SMP JACK TO JACK 12" Product overview: 7012-0800 from Amphenol SV Microwave is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-7012-0800 can be used for catalog matching and distributor lookup.

CBL ASSY SMP JACK TO JACK 12" Product overview: 7012-0800 from Amphenol SV Microwave is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-7012-0800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
1040964-7012-0800
Cable Assemblies - Coaxial Cables (RF) 1040964-7012-0800
Win Source Part Number: 1040964-7012-0800 Category: Cable Assemblies>Coaxial Cables (RF) Color: Blue Features: Shielded Package: Bulk Length: 12.00" (304.80mm) Cable Type: 0.085" Flexible Cable Frequency - Max: 26.5 GHz Standard Package: 25 Style: SMP to SMP 1st Connector: SMP Jack, Right Angle 2nd Connector: SMP Jack, Right Angle Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: Amphenol SV Microwave Base Product Number: 7012 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Mounting Type: Free Hanging (In-Line) 1st Contact Gender: Female 2nd Contact Gender: Female Overall Impedance: 50 Ohms

Win Source Part Number: 1040964-7012-0800
Category: Cable Assemblies>Coaxial Cables (RF)
Color: Blue
Features: Shielded
Package: Bulk
Length: 12.00" (304.80mm)
Cable Type: 0.085" Flexible Cable
Frequency - Max: 26.5 GHz
Standard Package: 25
Style: SMP to SMP
1st Connector: SMP Jack, Right Angle
2nd Connector: SMP Jack, Right Angle
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000
Mfr: Amphenol SV Microwave
Base Product Number: 7012
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Mounting Type: Free Hanging (In-Line)
1st Contact Gender: Female
2nd Contact Gender: Female
Overall Impedance: 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - 7012-0800-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7012-0800-ND
Coaxial Cables (RF) 7012-0800-ND
"Cable Assembly Coaxial SMP to SMP 0.085"" Flexible Cable 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMP to SMP 0.085"" Flexible Cable 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7012-0800 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7012-0800
Cable Assemblies - Coaxial Cables (RF) 7012-0800
CBL ASSY SMP JACK TO JACK 12"

CBL ASSY SMP JACK TO JACK 12"

Supplier's Site
RF Cable Assemblies - 7012-0800 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7012-0800
RF Cable Assemblies 7012-0800
RF Cable Assemblies SMP F R/A - 2.92mm M C/A for .085 OAL 12"

RF Cable Assemblies SMP F R/A - 2.92mm M C/A for .085 OAL 12"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 456-7012-0800 1040964-7012-0800 7012-0800-ND 7012-0800 7012-0800
Product Name Cable Assembly Cable Assemblies - Coaxial Cables (RF) Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Connector Type SMP
Gender Female-Female
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details