"Cable Assembly Coaxial SMPM to 2.92mm TFlex-405 12.00"" (304.80mm)"
COAX CABLE, 2.92MM PLUG-SMPM JACK, 12"; Connector to Connector:90° 2.92mm Plug to 90° SMPM Jack; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7015-0999-ND | 68AH8167 |
| Product Name | Coaxial Cables (RF) | Coax Cable, 2.92Mm Plug-Smpm Jack, 12; Connector To Connector Amphenol Sv Microwave |
| Application | RF | |
| Cable Type | Coaxial | Coaxial |
| Rated Temperature | -65 to 165 C (-85 to 329 F) |