"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"
RF Cable Assemblies SMA M to SMA M C/A .085 Cable (OAL 6")
CBL ASSY SMA PLUG TO PLUG 6"
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7029-2552-ND | 7029-2552 | 7029-2552 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |