Richardson RFPD Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35
Product Name Notes
Ganged SMPM .047"" RF Millimeter Wave Cable Assembly, 2.92mm plugs, length 305mm
Ganged SMPM .047"" RF Millimeter Wave Cable Assembly
Gore Cable Assembly Builder. GORE™ Microwave Assemblies provide superior insertion loss, phase stability, and shielding effectiveness. These assemblies offer proven solutions for your low loss, high density, widebandwidth or high...
Gore Cable Assembly Builder. GORE™ VNA Microwave Test Assemblies provide the ultimate in performance for precision test applications through 67 GHz, where constant and/or highly repetitive movements occur, as with...
GORE® VNA Microwave/RF Test Assemblies set the industry standard for vector network analyzers (VNAs) through 67 GHz. Constant and/or highly repetitive movement of cables can compromise the measurement precision of...
GORE™ Microwave Assemblies provide superior insertion loss, phase stability, and shielding effectiveness. These assemblies offer proven solutions for your low loss, high density, wide bandwidth or high power applications. Gore...
GORE™ VNA Microwave Test Assemblies provide the ultimate in performance for precision test applications through 67 GHz, where constant and/or highly repetitive movements occur, as with a vector network analyzer.
GORE™ VNA Test Cable Assembly: a cable with exceptional phase and amplitude stability with flexure, intended for vector network analysis applications, crush-resistant to over 800 pounds per linear inch, overall...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...

<< Prev Next >>