SV Microwave, Inc. Coaxial Cables (RF) 7012-1293

Description
"Cable Assembly Coaxial SMP to SMP TFlex-405 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to SMP TFlex-405 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7012-1293-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7012-1293-ND
Coaxial Cables (RF) 7012-1293-ND
"Cable Assembly Coaxial SMP to SMP TFlex-405 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMP to SMP TFlex-405 24.00"" (609.60mm)"

Buy Now Datasheet
RF Cable Assemblies - 7012-1293 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7012-1293
RF Cable Assemblies 7012-1293
RF Cable Assemblies SMP F to SMP F C/A for .085 Cbl OAL 24"

RF Cable Assemblies SMP F to SMP F C/A for .085 Cbl OAL 24"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7012-1293 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7012-1293
Cable Assemblies - Coaxial Cables (RF) 7012-1293
CBL ASSY SMP JACK TO JACK 24"

CBL ASSY SMP JACK TO JACK 24"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7012-1293-ND 7012-1293 7012-1293
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details