SV Microwave, Inc. SMPM FEMALE TO 2.92MM MALE CABLE ASSY 7032-6757

Description
SMPM FEMALE TO 2.92MM MALE CABLE ASSY
Request a Quote Datasheet
Description
SMPM FEMALE TO 2.92MM MALE CABLE ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMPM FEMALE TO 2.92MM MALE CABLE ASSY - 7032-6757 - Heilind Electronics, Inc.
Wilmington, MA, United States
SMPM FEMALE TO 2.92MM MALE CABLE ASSY
7032-6757
SMPM FEMALE TO 2.92MM MALE CABLE ASSY 7032-6757
SMPM FEMALE TO 2.92MM MALE CABLE ASSY

SMPM FEMALE TO 2.92MM MALE CABLE ASSY

Buy Now
Coaxial Cables (RF) - 7032-6757-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7032-6757-ND
Coaxial Cables (RF) 7032-6757-ND
"Cable Assembly Coaxial SMPM to 2.92mm 0.047"" Flexible Cable 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMPM to 2.92mm 0.047"" Flexible Cable 6.000"" (152.40mm)"

Buy Now Datasheet
Rf Cord, Smpm Jack-2.92Mm Plug, 152.4Mm; Connector Type A Amphenol Sv Microwave - 41AC9238 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cord, Smpm Jack-2.92Mm Plug, 152.4Mm; Connector Type A Amphenol Sv Microwave
41AC9238
Rf Cord, Smpm Jack-2.92Mm Plug, 152.4Mm; Connector Type A Amphenol Sv Microwave 41AC9238
RF CORD, SMPM JACK-2.92MM PLUG, 152.4MM; Connector Type A:SMPM Straight Jack; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm RoHS Compliant: Yes

RF CORD, SMPM JACK-2.92MM PLUG, 152.4MM; Connector Type A:SMPM Straight Jack; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7032-6757 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7032-6757
Cable Assemblies - Coaxial Cables (RF) 7032-6757
CBL ASSY SMPM-2.92MM JACK-PLG 6"

CBL ASSY SMPM-2.92MM JACK-PLG 6"

Supplier's Site
RF Cable Assemblies - 7032-6757 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7032-6757
RF Cable Assemblies 7032-6757
RF Cable Assemblies SMPM F to 2.92mm M C/A .047 Cbl OAL 6"

RF Cable Assemblies SMPM F to 2.92mm M C/A .047 Cbl OAL 6"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7032-6757 7032-6757-ND 41AC9238 7032-6757 7032-6757
Product Name SMPM FEMALE TO 2.92MM MALE CABLE ASSY Coaxial Cables (RF) Rf Cord, Smpm Jack-2.92Mm Plug, 152.4Mm; Connector Type A Amphenol Sv Microwave Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 1830mm, double-end, for Latches - G125-FC11005L0-1830F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q1121-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type IEC 320-C13
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details