SV Microwave, Inc. Coaxial Cables (RF) 7080-0843

Description
"Cable Assembly Coaxial Synapse to 2.92mm TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial Synapse to 2.92mm TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1678-7080-0843-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7080-0843-ND
Coaxial Cables (RF) 1678-7080-0843-ND
"Cable Assembly Coaxial Synapse to 2.92mm TFlex-405 12.00"" (304.80mm)"

"Cable Assembly Coaxial Synapse to 2.92mm TFlex-405 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7080-0843 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7080-0843
Cable Assemblies - Coaxial Cables (RF) 7080-0843
CBL ASSY SYNAPSE-2.92MM J-PL 12"

CBL ASSY SYNAPSE-2.92MM J-PL 12"

Supplier's Site
Rf Cord, Synapse Rp-2.92Mm Rp, 12; Connector To Connector Amphenol Sv Microwave - 88AH3594 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cord, Synapse Rp-2.92Mm Rp, 12; Connector To Connector Amphenol Sv Microwave
88AH3594
Rf Cord, Synapse Rp-2.92Mm Rp, 12; Connector To Connector Amphenol Sv Microwave 88AH3594
RF CORD, SYNAPSE RP-2.92MM RP, 12"; Connector to Connector:Synapse RP Jack to 2.92mm RP Plug; Coaxial Cable Type:0.087" Low Loss Coax; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:

RF CORD, SYNAPSE RP-2.92MM RP, 12"; Connector to Connector:Synapse RP Jack to 2.92mm RP Plug; Coaxial Cable Type:0.087" Low Loss Coax; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1678-7080-0843-ND 7080-0843 88AH3594
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cord, Synapse Rp-2.92Mm Rp, 12; Connector To Connector Amphenol Sv Microwave
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers