"Cable Assembly Coaxial SMA to SMA 0.047"" Flexible Cable 6.000"" (152.40mm)"
RF CABLE ASSY, SMA PLUG-PLUG, 6"; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
RF Cable Assemblies SMA M to SMA M C/A .047 Cable (OAL 6")
CBL ASSY SMA PLUG TO PLUG 6"
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7029-2555-ND | 43AC7877 | 7029-2555 | 7029-2555 |
| Product Name | Coaxial Cables (RF) | Rf Cable Assy, Sma Plug-Plug, 6; Connector To Connector Amphenol Sv Microwave | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) | ||
| Cable Length | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) | 0.5000 ft (1.52 dm) |