"Cable Assembly Coaxial SMA to SMA TFlex-405 12.00"" (304.80mm)"
RF CABLE, SMA PLUG-PLUG, 12", 50 OHM; Connector to Connector:SMA Plug to SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Blue; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7029-3638-ND | 50AJ0214 |
| Product Name | Coaxial Cables (RF) | Rf Cable, Sma Plug-Plug, 12, 50 Ohm; Connector To Connector Amphenol Sv Microwave |
| Application | RF | RF |