"Cable Assembly Coaxial SMA to SMPM TFlex-405 6.000"" (152.40mm)"
CABLE ASSY, SMPM BHD-SMA PLUG, 6"; Connector to Connector:SMPM Bulkhead Plug to SMA Plug; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Blue; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7093-0174-ND | 41AH8090 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Smpm Bhd-Sma Plug, 6; Connector To Connector Amphenol Sv Microwave |
| Application | RF |