"Cable Assembly Coaxial SMA to SMPM TFlex-405 12.00"" (304.80mm)"
SMPM FEMALE TO SMA MALE CABLE ASSEMBLY FOR 0.085 CABLE (OAL 12") ROHS COMPLIANT: YES
RF Cable Assemblies SMPM F to SMA M 0.085 Cable 12in
CBL ASSY SMA-SMPM JACK-PLUG 12"
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7032-7527-ND | 03AH4492 | 7032-7527 | 7032-7527 |
| Product Name | Coaxial Cables (RF) | Smpm Female To Sma Male Cable Assembly For 0.085 Cable (Oal 12) Rohs Compliant Amphenol Sv Microwave | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |