"Cable Assembly Coaxial Synapse to 2.92mm 0.047"" Flexible Cable 12.00"" (304.80mm)"
RF CORD, SYNAPSE RP-2.92MM RP PLUG, 12"; Connector to Connector:Synapse RP Plug to 2.92mm RP Plug; Coaxial Cable Type:0.047" Flexible; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1678-7080-0840-ND | 88AH3591 |
| Product Name | Coaxial Cables (RF) | Rf Cord, Synapse Rp-2.92Mm Rp Plug, 12; Connector To Connector Amphenol Sv Microwave |
| Application | RF | RF |