"Cable Assembly Coaxial SMA to SMP TFlex-405 6.000"" (152.40mm)"
CBL ASSY SMA-SMP PLUG-JACK 6"
RF Cable Assemblies SMP F QB to SMA M C/A for .085 OAL 6"
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7012-1085-ND | 7012-1085 | 7012-1085 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |