Cinch Connectivity Solutions Coaxial Cables (RF) 415-0205-024

Description
"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 24-415-0205-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
24-415-0205-024-ND
Coaxial Cables (RF) 24-415-0205-024-ND
"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
415-0205-024
Cable Assemblies 415-0205-024
Cable Assembly Coaxial

Cable Assembly Coaxial

Buy Now
RF Standard Cable Assembly - 415-0205-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
415-0205-024
RF Standard Cable Assembly 415-0205-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Rf Cord, Sma Plug-Sma Bhd Jack, 24; Connector To Connector Johnson Cinch Connectivity - 54AH7644 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cord, Sma Plug-Sma Bhd Jack, 24; Connector To Connector Johnson Cinch Connectivity
54AH7644
Rf Cord, Sma Plug-Sma Bhd Jack, 24; Connector To Connector Johnson Cinch Connectivity 54AH7644
RF CORD, SMA PLUG-SMA BHD JACK, 24"; Connector to Connector:SMA Straight Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:

RF CORD, SMA PLUG-SMA BHD JACK, 24"; Connector to Connector:SMA Straight Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG174; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 24-415-0205-024-ND 415-0205-024 415-0205-024 54AH7644
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Rf Cord, Sma Plug-Sma Bhd Jack, 24; Connector To Connector Johnson Cinch Connectivity
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2081975-1 - TE Connectivity
Specs
Application RF
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
4 suppliers