SV Microwave, Inc. Coaxial Cables (RF) 7015-0995

Description
"Cable Assembly Coaxial SMP to 2.92mm TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to 2.92mm TFlex-405 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1678-7015-0995-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7015-0995-ND
Coaxial Cables (RF) 1678-7015-0995-ND
"Cable Assembly Coaxial SMP to 2.92mm TFlex-405 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMP to 2.92mm TFlex-405 12.00"" (304.80mm)"

Buy Now Datasheet
Coax Cable, 2.92Mm Plug-Smp Jack, 12; Connector To Connector Amphenol Sv Microwave - 68AH8163 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, 2.92Mm Plug-Smp Jack, 12; Connector To Connector Amphenol Sv Microwave
68AH8163
Coax Cable, 2.92Mm Plug-Smp Jack, 12; Connector To Connector Amphenol Sv Microwave 68AH8163
COAX CABLE, 2.92MM PLUG-SMP JACK, 12"; Connector to Connector:90° 2.92mm Plug to 90° SMP Jack; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:- RoHS Compliant: Yes

COAX CABLE, 2.92MM PLUG-SMP JACK, 12"; Connector to Connector:90° 2.92mm Plug to 90° SMP Jack; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1678-7015-0995-ND 68AH8163
Product Name Coaxial Cables (RF) Coax Cable, 2.92Mm Plug-Smp Jack, 12; Connector To Connector Amphenol Sv Microwave
Application RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details