SV Microwave, Inc. Coaxial Cables (RF) 7032-7152

Description
"Cable Assembly Coaxial SMPM to 2.92mm 0.047"" Flexible Cable 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMPM to 2.92mm 0.047"" Flexible Cable 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 7032-7152-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
7032-7152-ND
Coaxial Cables (RF) 7032-7152-ND
"Cable Assembly Coaxial SMPM to 2.92mm 0.047"" Flexible Cable 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMPM to 2.92mm 0.047"" Flexible Cable 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7032-7152 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7032-7152
Cable Assemblies - Coaxial Cables (RF) 7032-7152
CBL ASSY SMPM-2.92MM JCK-PLG 24"

CBL ASSY SMPM-2.92MM JCK-PLG 24"

Supplier's Site
RF Cable Assemblies - 7032-7152 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7032-7152
RF Cable Assemblies 7032-7152
RF Cable Assemblies SMPM F R/A- 2.92mm M Cbl Assy for .047Cbl

RF Cable Assemblies SMPM F R/A- 2.92mm M Cbl Assy for .047Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 7032-7152-ND 7032-7152 7032-7152
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1250262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details