"Cable Assembly Coaxial SMPM to 2.92mm 0.047"" Flexible Cable 6.000"" (152.40mm)"
SMPM FEM R/A TO 2.92MM MALE R/A CBL ASSY
RF Cable Assemblies SMPM F R/A- 2.92mm M Cbl Assy for .047Cbl
CBL ASSY SMPM-2.92MM JACK-PLG 6"
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7032-6759-ND | 7032-6759 | 7032-6759 | 7032-6759 |
| Product Name | Coaxial Cables (RF) | SMPM FEM R/A TO 2.92MM MALE R/A CBL ASSY | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |