"Cable Assembly Coaxial SMP to SMPM TFlex-405 24.00"" (609.60mm)"
CBL ASSY SMP-SMPM JACK-JACK 24"
RF Cable Assemblies SMP F to SMPM F Cbl Assy for .085Cbl
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7012-1299-ND | 7012-1299 | 7012-1299 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | |
| Cable Type | Coaxial | Coaxial | |
| Rated Temperature | -65 to 165 C (-85 to 329 F) | -65 to 165 C (-85 to 329 F) |